General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
HFW5A1201G00 = HFW 5AMP RELAY ROHS COMPLIANT: YES
General Purpose Relays HFW 5A RELAY
RELAY GEN PURPOSE DPDT 5A 12V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | A107303-ND | 43K5743 | HFW5A1201G00 | HFW5A1201G00 |
| Product Name | Power Relays, Over 2 Amps | Hfw5A1201G00 = Hfw 5Amp Relay Rohs Compliant Cii Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |