TE Connectivity Power Relays, Over 2 Amps HFW4A1201K00

Description
General Purpose Relay DPDT (2 Form C) 26.5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 26.5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - A101703-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
A101703-ND
Power Relays, Over 2 Amps A101703-ND
General Purpose Relay DPDT (2 Form C) 26.5VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 26.5VDC Coil Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
HFW4A1201K00
General Purpose Relays HFW4A1201K00
General Purpose Relays 26.5V 4A 2 Form C (DPDT) 2 CO

General Purpose Relays 26.5V 4A 2 Form C (DPDT) 2 CO

Buy Now Datasheet
Relay, Signal, Dpdt, 28Vdc, 4A; Coil Voltage Cii Te Connectivity - 63K9796 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 28Vdc, 4A; Coil Voltage Cii Te Connectivity
63K9796
Relay, Signal, Dpdt, 28Vdc, 4A; Coil Voltage Cii Te Connectivity 63K9796
RELAY, SIGNAL, DPDT, 28VDC, 4A; Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:4A; Product Range:HFW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: No

RELAY, SIGNAL, DPDT, 28VDC, 4A; Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:4A; Product Range:HFW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: No

Supplier's Site
Relays - Power Relays, Over 2 Amps - HFW4A1201K00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
HFW4A1201K00
Relays - Power Relays, Over 2 Amps HFW4A1201K00
RELAY GEN PURPOSE DPDT 4A 26.5V

RELAY GEN PURPOSE DPDT 4A 26.5V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number A101703-ND HFW4A1201K00 63K9796 HFW4A1201K00
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, Signal, Dpdt, 28Vdc, 4A; Coil Voltage Cii Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data