TE Connectivity Power Relays, Over 2 Amps HFW4A1201J00

Description
Relay Coil
Request a Quote Datasheet
Description
Relay Coil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - HFW4A1201J00-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
HFW4A1201J00-ND
Power Relays, Over 2 Amps HFW4A1201J00-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Signal Relay, Dpdt, 4A, 28Vdc, Tht; Coil Voltage Cii Te Connectivity - 95X3142 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 4A, 28Vdc, Tht; Coil Voltage Cii Te Connectivity
95X3142
Signal Relay, Dpdt, 4A, 28Vdc, Tht; Coil Voltage Cii Te Connectivity 95X3142
SIGNAL RELAY, DPDT, 4A, 28VDC, THT; Coil Voltage:18VDC; Contact Configuration:DPDT; Contact Current:4A; Product Range:HFW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:- RoHS Compliant: No

SIGNAL RELAY, DPDT, 4A, 28VDC, THT; Coil Voltage:18VDC; Contact Configuration:DPDT; Contact Current:4A; Product Range:HFW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number HFW4A1201J00-ND 95X3142
Product Name Power Relays, Over 2 Amps Signal Relay, Dpdt, 4A, 28Vdc, Tht; Coil Voltage Cii Te Connectivity
Relay Type General
Mounting PCBoard PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB310KL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details