TE Connectivity ™ Heat Shrink Tubing - HFT5000-6/3-0-SP HFT5000-6/3-0-SP

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039244-HFT5000-6/3- 0-SP Color: Black Material: Polyester, Polyethylene Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): HLT2I-X0; HLT3I-X0; HLTP3I-X0; 500031-1; VERSAFLEX-FR-1/2-09- SP; VERSAFLEX-FR-1/4-09- SPF944854003; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039244-HFT5000-6/3- 0-SP Color: Black Material: Polyester, Polyethylene Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): HLT2I-X0; HLT3I-X0; HLTP3I-X0; 500031-1; VERSAFLEX-FR-1/2-09- SP; VERSAFLEX-FR-1/4-09- SPF944854003; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - HFT5000-6/3-0-SP - 1039244-HFT5000-6/3-0-SP - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - HFT5000-6/3-0-SP
1039244-HFT5000-6/3-0-SP
Heat Shrink Tubing - HFT5000-6/3-0-SP 1039244-HFT5000-6/3-0-SP
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039244-HFT5000-6/3- 0-SP Color: Black Material: Polyester, Polyethylene Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): HLT2I-X0; HLT3I-X0; HLTP3I-X0; 500031-1; VERSAFLEX-FR-1/2-09- SP; VERSAFLEX-FR-1/4-09- SPF944854003; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039244-HFT5000-6/3-0-SP
Color: Black
Material: Polyester, Polyethylene
Categories: Heat Shrink Tubing
Alternative Parts (Cross-Reference): HLT2I-X0; HLT3I-X0; HLTP3I-X0; 500031-1; VERSAFLEX-FR-1/2-09-SP; VERSAFLEX-FR-1/4-09-SPF944854003;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1039244-HFT5000-6/3-0-SP
Product Name Heat Shrink Tubing - HFT5000-6/3-0-SP
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/205-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers