TE Connectivity ™ Heat Shrink Tubing - HFT5000-25/12-0-530MM HFT5000-25/12-0-530MM

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215118-HFT5000-25/1 2-0-530MM Color: Black Material: Polyester, Polyethylene Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): CH97016001; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215118-HFT5000-25/1 2-0-530MM Color: Black Material: Polyester, Polyethylene Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): CH97016001; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - HFT5000-25/12-0-530MM - 1215118-HFT5000-25/12-0-530MM - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - HFT5000-25/12-0-530MM
1215118-HFT5000-25/12-0-530MM
Heat Shrink Tubing - HFT5000-25/12-0-530MM 1215118-HFT5000-25/12-0-530MM
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215118-HFT5000-25/1 2-0-530MM Color: Black Material: Polyester, Polyethylene Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): CH97016001; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215118-HFT5000-25/12-0-530MM
Color: Black
Material: Polyester, Polyethylene
Categories: Heat Shrink Tubing
Alternative Parts (Cross-Reference): CH97016001;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1215118-HFT5000-25/12-0-530MM
Product Name Heat Shrink Tubing - HFT5000-25/12-0-530MM
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details