TE Connectivity ™ Heat Shrink Tubing - HFT5000-20/10-0-SP HFT5000-20/10-0-SP

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230836-HFT5000-20/1 0-0-SP Color: Black Length: 400.001232 m Body Material: Polyester, Polyethylene Material: Polyester, Polyethylene Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): 2065124003; HFT-5000-20/10-0-SP; HFT5000-20/10-0-SP.; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 3917210000 ELV: Compliant Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230836-HFT5000-20/1 0-0-SP Color: Black Length: 400.001232 m Body Material: Polyester, Polyethylene Material: Polyester, Polyethylene Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): 2065124003; HFT-5000-20/10-0-SP; HFT5000-20/10-0-SP.; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 3917210000 ELV: Compliant Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - HFT5000-20/10-0-SP - 1230836-HFT5000-20/10-0-SP - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - HFT5000-20/10-0-SP
1230836-HFT5000-20/10-0-SP
Heat Shrink Tubing - HFT5000-20/10-0-SP 1230836-HFT5000-20/10-0-SP
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230836-HFT5000-20/1 0-0-SP Color: Black Length: 400.001232 m Body Material: Polyester, Polyethylene Material: Polyester, Polyethylene Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): 2065124003; HFT-5000-20/10-0-SP; HFT5000-20/10-0-SP.; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 3917210000 ELV: Compliant Max Operating Temperature: 125 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230836-HFT5000-20/10-0-SP
Color: Black
Length: 400.001232 m
Body Material: Polyester, Polyethylene
Material: Polyester, Polyethylene
Categories: Heat Shrink Tubing
Alternative Parts (Cross-Reference): 2065124003; HFT-5000-20/10-0-SP; HFT5000-20/10-0-SP.;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 3917210000
ELV: Compliant
Max Operating Temperature: 125 °C

Buy Now
Cable Assembly - 489-HFT5000-20/10-0-SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
HFT5000-20/10-0-SP Product overview: HFT5000-20/10-0-SP from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Fabric, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 489-HFT5000-20/10-0- SP can be used for catalog matching and distributor lookup.

HFT5000-20/10-0-SP Product overview: HFT5000-20/10-0-SP from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Fabric, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 489-HFT5000-20/10-0-SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1230836-HFT5000-20/10-0-SP 489-HFT5000-20/10-0-SP
Product Name Heat Shrink Tubing - HFT5000-20/10-0-SP Cable Assembly
Cable Length 1312 ft (4000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6132-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 081942-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details