TE Connectivity ™ Heat Shrink Tubing - HFT5000-20/10-0-470MM HFT5000-20/10-0-470MM

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110319-HFT5000-20/1 0-0-470MM Color: Black Material: Polyester, Polyethylene Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): CH70366001; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110319-HFT5000-20/1 0-0-470MM Color: Black Material: Polyester, Polyethylene Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): CH70366001; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - HFT5000-20/10-0-470MM - 1110319-HFT5000-20/10-0-470MM - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - HFT5000-20/10-0-470MM
1110319-HFT5000-20/10-0-470MM
Heat Shrink Tubing - HFT5000-20/10-0-470MM 1110319-HFT5000-20/10-0-470MM
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110319-HFT5000-20/1 0-0-470MM Color: Black Material: Polyester, Polyethylene Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): CH70366001; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110319-HFT5000-20/10-0-470MM
Color: Black
Material: Polyester, Polyethylene
Categories: Heat Shrink Tubing
Alternative Parts (Cross-Reference): CH70366001;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1110319-HFT5000-20/10-0-470MM
Product Name Heat Shrink Tubing - HFT5000-20/10-0-470MM
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6038A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 600mm, no Latches - G125-MC22605L0-0600F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details