TE Connectivity Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity HF6 96

Description
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF6 Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF6 Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity - 14T0469 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity
14T0469
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity 14T0469
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF6 Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF6 Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 14T0469
Product Name Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details