TE Connectivity Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity HF393

Description
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity - 63R6100 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity
63R6100
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity 63R6100
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity - 28X3020 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity
28X3020
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity 28X3020
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 63R6100
Product Name Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB400X - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details