The HF353 is a surface-mount RF signal relay with a 1 form C contact, designed for 50 Ω impedance applications up to 3 GHz. It operates on a 5 VDC coil voltage with 140 mW power consumption and a coil resistance of 178 Ω. Maximum switching ratings are 220 VDC and 250 VAC at 2 A. Operate time is typ. 3 ms, release time typ. 2 ms without a diode. Dimensions are 14.6 × 7.2 × 10 mm. It provides 45 dB isolation and 0.35 dB insertion loss at 3 GHz, with a VSWR of 1.20. Rated for -55°C to +85°C, it meets IP67 and IEC 61810-1 standards and has 10⁷ mechanical operations endurance.
Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact Voltage VDC:220V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29AC6613 |
| Product Name | Coil Voltage Axicom Te Connectivity |
| Mounting | Surface Mount |