TE Connectivity ™ Custom Parts - Custom Parts (E - I) - HF303S HF303S

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205948-HF303S Termination: SMD/SMT Coil Current: 2 A Contact Current Rating: 2 A Resistance: 75 Ω Categories: Custom Parts Alternative Parts (Cross-Reference): HF3 03 S; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited RoHS: Compliant Insertion Loss (dB): -0.12 dB Throw Configuration: SPDT Power Consumption: 140 mW
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205948-HF303S Termination: SMD/SMT Coil Current: 2 A Contact Current Rating: 2 A Resistance: 75 Ω Categories: Custom Parts Alternative Parts (Cross-Reference): HF3 03 S; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited RoHS: Compliant Insertion Loss (dB): -0.12 dB Throw Configuration: SPDT Power Consumption: 140 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - HF303S - 1205948-HF303S - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - HF303S
1205948-HF303S
Custom Parts - Custom Parts (E - I) - HF303S 1205948-HF303S
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205948-HF303S Termination: SMD/SMT Coil Current: 2 A Contact Current Rating: 2 A Resistance: 75 Ω Categories: Custom Parts Alternative Parts (Cross-Reference): HF3 03 S; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited RoHS: Compliant Insertion Loss (dB): -0.12 dB Throw Configuration: SPDT Power Consumption: 140 mW

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205948-HF303S
Termination: SMD/SMT
Coil Current: 2 A
Contact Current Rating: 2 A
Resistance: 75 Ω
Categories: Custom Parts
Alternative Parts (Cross-Reference): HF3 03 S;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Insertion Loss (dB): -0.12 dB
Throw Configuration: SPDT
Power Consumption: 140 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1205948-HF303S
Product Name Custom Parts - Custom Parts (E - I) - HF303S
Unlock Full Specs
to access all available technical data