The HF3 57S is a surface mount RF signal relay with a 1 form C contact arrangement, rated for 220VDC and 250VAC switching voltage and 2A continuous current. It operates with a 24VDC coil, consuming 140mW, and supports frequency ranges from DC to 3GHz with 50Ω impedance. The relay has a compact size of 15×7.6×10.6mm, offers insertion loss of 0.30dB at 3GHz, VSWR of 1.25 at 3GHz, and isolation of 55dB at 3GHz. It meets IEC 61810-1, is IP67 rated, immersion cleanable, and has a thermal resistance below 165K/W. The operating temperature range is -55°C to +85°C, with mechanical endurance of 10^7 operations.
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 S Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 14T0465 |
| Product Name | Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity |
| Mounting | Surface Mount |