The HF3 56S is a surface-mount RF signal relay with a 1 form C contact arrangement, designed for switching applications up to 3 GHz with 50 Ω impedance. It operates at 12 VDC coil voltage with a power consumption of 140 mW, supports a maximum switching voltage of 220 VDC and 250 VAC, and carries a rated contact current of 2 A. The relay has an operate time of up to 5 ms and a release time of up to 5 ms without a diode. Its physical dimensions are 15 mm × 7.6 mm × 10.6 mm, and it is rated for operation from -55°C to +85°C with IEC 61810 RT III wash-tight protection. Terminal type is SMT, weight is maximum 3 g, and it meets RoHS and REACH compliance standards.
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 S Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 14T0470 |
| Product Name | Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity |
| Mounting | Surface Mount |