TE Connectivity Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity HF3 53S

Description
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3S Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; External Width:7.5mmRoHS Compliant: Yes
Datasheet
Description
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3S Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; External Width:7.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity - 14T0466 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity
14T0466
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity 14T0466
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3S Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; External Width:7.5mmRoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3S Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; External Width:7.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Relay, Spdt, 220Vac, 2A; Coil Voltage Axicom Te Connectivity - 28X3018 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 220Vac, 2A; Coil Voltage Axicom Te Connectivity
28X3018
Relay, Spdt, 220Vac, 2A; Coil Voltage Axicom Te Connectivity 28X3018
RELAY, SPDT, 220VAC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 S Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

RELAY, SPDT, 220VAC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 S Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 14T0466 28X3018
Product Name Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity Relay, Spdt, 220Vac, 2A; Coil Voltage Axicom Te Connectivity
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 288-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details