TE Connectivity ™ Heat Shrink Tubing - HF-17FRX4 HF-17FRX4

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771487-HF-17FRX4 Series: HF-FR Type: Tubing, Flexible Color: Black Operating Temperature Range: -55°C ~ 90°C Features: Flame Retardant, Fluid Resistant Length: 4.00' (1.22m) Material: Polyolefin (PO) Family Name: HF Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 1.697" (43.10mm) Inner Diameter - Recovered: 0.500" (12.70mm) Recovered Wall Thickness: 0.120" (3.05mm) Shrink Temperature: 90°C Categories: Cables, Wires - Management Introduction Date: October 21, 2002 ECCN: EAR99 Country of Origin: Czech Republic, United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771487-HF-17FRX4 Series: HF-FR Type: Tubing, Flexible Color: Black Operating Temperature Range: -55°C ~ 90°C Features: Flame Retardant, Fluid Resistant Length: 4.00' (1.22m) Material: Polyolefin (PO) Family Name: HF Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 1.697" (43.10mm) Inner Diameter - Recovered: 0.500" (12.70mm) Recovered Wall Thickness: 0.120" (3.05mm) Shrink Temperature: 90°C Categories: Cables, Wires - Management Introduction Date: October 21, 2002 ECCN: EAR99 Country of Origin: Czech Republic, United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - HF-17FRX4
771487-HF-17FRX4
Heat Shrink Tubing - HF-17FRX4 771487-HF-17FRX4
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771487-HF-17FRX4 Series: HF-FR Type: Tubing, Flexible Color: Black Operating Temperature Range: -55°C ~ 90°C Features: Flame Retardant, Fluid Resistant Length: 4.00' (1.22m) Material: Polyolefin (PO) Family Name: HF Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 1.697" (43.10mm) Inner Diameter - Recovered: 0.500" (12.70mm) Recovered Wall Thickness: 0.120" (3.05mm) Shrink Temperature: 90°C Categories: Cables, Wires - Management Introduction Date: October 21, 2002 ECCN: EAR99 Country of Origin: Czech Republic, United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 771487-HF-17FRX4
Series: HF-FR
Type: Tubing, Flexible
Color: Black
Operating Temperature Range: -55°C ~ 90°C
Features: Flame Retardant, Fluid Resistant
Length: 4.00' (1.22m)
Material: Polyolefin (PO)
Family Name: HF
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 1.697" (43.10mm)
Inner Diameter - Recovered: 0.500" (12.70mm)
Recovered Wall Thickness: 0.120" (3.05mm)
Shrink Temperature: 90°C
Categories: Cables, Wires - Management
Introduction Date: October 21, 2002
ECCN: EAR99
Country of Origin: Czech Republic, United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 771487-HF-17FRX4
Product Name Heat Shrink Tubing - HF-17FRX4
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details