TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps HEX40L-KC-45-09-A1-1

Description
Win Source Part Number: 1078734-HEX40L-KC-45 -09-A1-1 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: HexaShield Type: Backshell, Heat Shrink Adapter Color: Silver Features: Clamping Nut Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 9, A Material: Stainless Steel Plating: Electroless Nickel Includes: 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star Diameter - Outside: 0.748" (19.00mm) Thread Size: M12x1 Cable Exit: 45° Alternative Parts (Cross-Reference): HEX40L-KC-45-09-A1-1 CM4440-000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CM4440-000 Base Product Number: HEX40
Request a Quote Datasheet
Description
Win Source Part Number: 1078734-HEX40L-KC-45 -09-A1-1 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: HexaShield Type: Backshell, Heat Shrink Adapter Color: Silver Features: Clamping Nut Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 9, A Material: Stainless Steel Plating: Electroless Nickel Includes: 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star Diameter - Outside: 0.748" (19.00mm) Thread Size: M12x1 Cable Exit: 45° Alternative Parts (Cross-Reference): HEX40L-KC-45-09-A1-1 CM4440-000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CM4440-000 Base Product Number: HEX40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1078734-HEX40L-KC-45-09-A1-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1078734-HEX40L-KC-45-09-A1-1
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1078734-HEX40L-KC-45-09-A1-1
Win Source Part Number: 1078734-HEX40L-KC-45 -09-A1-1 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: HexaShield Type: Backshell, Heat Shrink Adapter Color: Silver Features: Clamping Nut Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 9, A Material: Stainless Steel Plating: Electroless Nickel Includes: 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star Diameter - Outside: 0.748" (19.00mm) Thread Size: M12x1 Cable Exit: 45° Alternative Parts (Cross-Reference): HEX40L-KC-45-09-A1-1 CM4440-000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CM4440-000 Base Product Number: HEX40

Win Source Part Number: 1078734-HEX40L-KC-45-09-A1-1
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: HexaShield
Type: Backshell, Heat Shrink Adapter
Color: Silver
Features: Clamping Nut
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 9, A
Material: Stainless Steel
Plating: Electroless Nickel
Includes: 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star
Diameter - Outside: 0.748" (19.00mm)
Thread Size: M12x1
Cable Exit: 45°
Alternative Parts (Cross-Reference): HEX40L-KC-45-09-A1-1CM4440-000;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CM4440-000
Base Product Number: HEX40

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1078734-HEX40L-KC-45-09-A1-1
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Banana Plug, 6-32 Female Thread Mounted - 8205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details