TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps HEX40-AC-45S-11-A2-1

Description
Win Source Part Number: 1042491-HEX40-AC-45S -11-A2-1 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: HexaShield Type: Backshell, Heat Shrink Adapter Color: Silver Features: Clamping Nut Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 11, B Material: Aluminum Alloy Plating: Electroless Nickel Includes: 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star Diameter - Outside: 0.870" (22.10mm) Thread Size: M15x1 Cable Exit: 45° Alternative Parts (Cross-Reference): HEX40-AC-45S-11-A2-1 CM6241-000; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CM6241-000 Base Product Number: HEX40
Request a Quote Datasheet
Description
Win Source Part Number: 1042491-HEX40-AC-45S -11-A2-1 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: HexaShield Type: Backshell, Heat Shrink Adapter Color: Silver Features: Clamping Nut Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 11, B Material: Aluminum Alloy Plating: Electroless Nickel Includes: 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star Diameter - Outside: 0.870" (22.10mm) Thread Size: M15x1 Cable Exit: 45° Alternative Parts (Cross-Reference): HEX40-AC-45S-11-A2-1 CM6241-000; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CM6241-000 Base Product Number: HEX40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1042491-HEX40-AC-45S-11-A2-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1042491-HEX40-AC-45S-11-A2-1
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1042491-HEX40-AC-45S-11-A2-1
Win Source Part Number: 1042491-HEX40-AC-45S -11-A2-1 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: HexaShield Type: Backshell, Heat Shrink Adapter Color: Silver Features: Clamping Nut Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 11, B Material: Aluminum Alloy Plating: Electroless Nickel Includes: 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star Diameter - Outside: 0.870" (22.10mm) Thread Size: M15x1 Cable Exit: 45° Alternative Parts (Cross-Reference): HEX40-AC-45S-11-A2-1 CM6241-000; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CM6241-000 Base Product Number: HEX40

Win Source Part Number: 1042491-HEX40-AC-45S-11-A2-1
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: HexaShield
Type: Backshell, Heat Shrink Adapter
Color: Silver
Features: Clamping Nut
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 11, B
Material: Aluminum Alloy
Plating: Electroless Nickel
Includes: 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star
Diameter - Outside: 0.870" (22.10mm)
Thread Size: M15x1
Cable Exit: 45°
Alternative Parts (Cross-Reference): HEX40-AC-45S-11-A2-1CM6241-000;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CM6241-000
Base Product Number: HEX40

Buy Now Datasheet
Connectors

Connectors

Buy Now
Hex40-Ac-45S-11-A2-1 Raychem - Te Connectivity - 74AC9791 - Newark, An Avnet Company
Chicago, IL, United States
Hex40-Ac-45S-11-A2-1 Raychem - Te Connectivity
74AC9791
Hex40-Ac-45S-11-A2-1 Raychem - Te Connectivity 74AC9791
HEX40-AC-45S-11-A2-1

HEX40-AC-45S-11-A2-1

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1042491-HEX40-AC-45S-11-A2-1 HEX40-AC-45S-11-A2-1 74AC9791
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Hex40-Ac-45S-11-A2-1 Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

OBD male overmolded cable to JST 2Pin wire to wire connector - QLC16111 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Electronic Connector - 419-1327FP-BK - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
Specs
Voltage Rating 600 volts
Current Rating 55.0 amps
View Details
2 suppliers
PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Industrial Circular Connectors - 1115756 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details