TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps HEX40-AB-90-25-A17-3

Description
Win Source Part Number: 1052055-HEX40-AB-90- 25-A17-3 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: HexaShield Type: Backshell, Banding Color: Olive Drab Features: Bandstrap Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 25 Shell Size - Insert: 25, J Material: Aluminum Alloy Plating: Cadmium Includes: 7 pcs - 1 Backshell, 1 Bandstrap, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 2 Stars Diameter - Outside: 1.831" (46.50mm) Thread Size: M37x1 Cable Exit: 90° Alternative Parts (Cross-Reference): HEX40-AB-90-25-A17-3 CJ8988-000; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CJ8988-000 Base Product Number: HEX40 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1052055-HEX40-AB-90- 25-A17-3 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: HexaShield Type: Backshell, Banding Color: Olive Drab Features: Bandstrap Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 25 Shell Size - Insert: 25, J Material: Aluminum Alloy Plating: Cadmium Includes: 7 pcs - 1 Backshell, 1 Bandstrap, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 2 Stars Diameter - Outside: 1.831" (46.50mm) Thread Size: M37x1 Cable Exit: 90° Alternative Parts (Cross-Reference): HEX40-AB-90-25-A17-3 CJ8988-000; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CJ8988-000 Base Product Number: HEX40 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1052055-HEX40-AB-90-25-A17-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1052055-HEX40-AB-90-25-A17-3
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1052055-HEX40-AB-90-25-A17-3
Win Source Part Number: 1052055-HEX40-AB-90- 25-A17-3 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: HexaShield Type: Backshell, Banding Color: Olive Drab Features: Bandstrap Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 25 Shell Size - Insert: 25, J Material: Aluminum Alloy Plating: Cadmium Includes: 7 pcs - 1 Backshell, 1 Bandstrap, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 2 Stars Diameter - Outside: 1.831" (46.50mm) Thread Size: M37x1 Cable Exit: 90° Alternative Parts (Cross-Reference): HEX40-AB-90-25-A17-3 CJ8988-000; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CJ8988-000 Base Product Number: HEX40 RoHS Status: RoHS non-compliant

Win Source Part Number: 1052055-HEX40-AB-90-25-A17-3
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: HexaShield
Type: Backshell, Banding
Color: Olive Drab
Features: Bandstrap
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 25
Shell Size - Insert: 25, J
Material: Aluminum Alloy
Plating: Cadmium
Includes: 7 pcs - 1 Backshell, 1 Bandstrap, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 2 Stars
Diameter - Outside: 1.831" (46.50mm)
Thread Size: M37x1
Cable Exit: 90°
Alternative Parts (Cross-Reference): HEX40-AB-90-25-A17-3CJ8988-000;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CJ8988-000
Base Product Number: HEX40
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1052055-HEX40-AB-90-25-A17-3
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2218 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - 202S16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers