TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps HEX40-AB-90-11-A2-1

Description
Win Source Part Number: 1049539-HEX40-AB-90- 11-A2-1 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: HexaShield Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Clamping Nut Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 11, B Material: Aluminum Alloy Plating: Cadmium Includes: 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star Diameter - Outside: 0.870" (22.10mm) Thread Size: M15x1 Cable Exit: 90° Alternative Parts (Cross-Reference): HEX40-AB-90-11-A2-19 84911-000; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 984911-000 Base Product Number: HEX40 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1049539-HEX40-AB-90- 11-A2-1 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: HexaShield Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Clamping Nut Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 11, B Material: Aluminum Alloy Plating: Cadmium Includes: 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star Diameter - Outside: 0.870" (22.10mm) Thread Size: M15x1 Cable Exit: 90° Alternative Parts (Cross-Reference): HEX40-AB-90-11-A2-19 84911-000; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 984911-000 Base Product Number: HEX40 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1049539-HEX40-AB-90-11-A2-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1049539-HEX40-AB-90-11-A2-1
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1049539-HEX40-AB-90-11-A2-1
Win Source Part Number: 1049539-HEX40-AB-90- 11-A2-1 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: HexaShield Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Clamping Nut Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 11, B Material: Aluminum Alloy Plating: Cadmium Includes: 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star Diameter - Outside: 0.870" (22.10mm) Thread Size: M15x1 Cable Exit: 90° Alternative Parts (Cross-Reference): HEX40-AB-90-11-A2-19 84911-000; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 984911-000 Base Product Number: HEX40 RoHS Status: RoHS non-compliant

Win Source Part Number: 1049539-HEX40-AB-90-11-A2-1
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: HexaShield
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Clamping Nut
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 11, B
Material: Aluminum Alloy
Plating: Cadmium
Includes: 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star
Diameter - Outside: 0.870" (22.10mm)
Thread Size: M15x1
Cable Exit: 90°
Alternative Parts (Cross-Reference): HEX40-AB-90-11-A2-1984911-000;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 984911-000
Base Product Number: HEX40
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Backshells and Cable Clamps - HEX40-AB-90-11-A2-1-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
HEX40-AB-90-11-A2-1-ND
Backshells and Cable Clamps HEX40-AB-90-11-A2-1-ND
Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B

Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B

Buy Now Datasheet
Connectors

Connectors

Buy Now
Hex40-Ab-90-11-A2-1 Raychem - Te Connectivity - 43M3283 - Newark, An Avnet Company
Chicago, IL, United States
Hex40-Ab-90-11-A2-1 Raychem - Te Connectivity
43M3283
Hex40-Ab-90-11-A2-1 Raychem - Te Connectivity 43M3283
HEX40-AB-90-11-A2-1

HEX40-AB-90-11-A2-1

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1049539-HEX40-AB-90-11-A2-1 HEX40-AB-90-11-A2-1-ND HEX40-AB-90-11-A2-1 43M3283
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Backshells and Cable Clamps Hex40-Ab-90-11-A2-1 Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107164 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details