TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps HEX40-AB-00-25-A12-1-DS

Description
Win Source Part Number: 1015456-HEX40-AB-00- 25-A12-1-DS Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: HexaShield Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Clamping Nut Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 25, J Material: Aluminum Alloy Plating: Cadmium Includes: 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star Diameter - Outside: 1.831" (46.50mm) Thread Size: M37x1 Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 250851-000 Base Product Number: HEX40 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1015456-HEX40-AB-00- 25-A12-1-DS Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: HexaShield Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Clamping Nut Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 25, J Material: Aluminum Alloy Plating: Cadmium Includes: 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star Diameter - Outside: 1.831" (46.50mm) Thread Size: M37x1 Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 250851-000 Base Product Number: HEX40 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1015456-HEX40-AB-00-25-A12-1-DS - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1015456-HEX40-AB-00-25-A12-1-DS
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1015456-HEX40-AB-00-25-A12-1-DS
Win Source Part Number: 1015456-HEX40-AB-00- 25-A12-1-DS Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: HexaShield Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Clamping Nut Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 25, J Material: Aluminum Alloy Plating: Cadmium Includes: 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star Diameter - Outside: 1.831" (46.50mm) Thread Size: M37x1 Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 250851-000 Base Product Number: HEX40 RoHS Status: RoHS non-compliant

Win Source Part Number: 1015456-HEX40-AB-00-25-A12-1-DS
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: HexaShield
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Clamping Nut
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 25, J
Material: Aluminum Alloy
Plating: Cadmium
Includes: 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star
Diameter - Outside: 1.831" (46.50mm)
Thread Size: M37x1
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 250851-000
Base Product Number: HEX40
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Backshells and Cable Clamps - HEX40-AB-00-25-A12-1-DS-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
HEX40-AB-00-25-A12-1-DS-ND
Backshells and Cable Clamps HEX40-AB-00-25-A12-1-DS-ND
Olive Drab Connector Backshell, Heat Shrink Adapter M37x1 25, J

Olive Drab Connector Backshell, Heat Shrink Adapter M37x1 25, J

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1015456-HEX40-AB-00-25-A12-1-DS HEX40-AB-00-25-A12-1-DS-ND
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products