TE Connectivity Backshells and Cable Clamps HEX40-AB-00-21-A11-1

Description
Olive Drab Connector Backshell, Heat Shrink Adapter M31x1 21, G
Request a Quote Datasheet
Description
Olive Drab Connector Backshell, Heat Shrink Adapter M31x1 21, G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - HEX40-AB-00-21-A11-1-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
HEX40-AB-00-21-A11-1-ND
Backshells and Cable Clamps HEX40-AB-00-21-A11-1-ND
Olive Drab Connector Backshell, Heat Shrink Adapter M31x1 21, G

Olive Drab Connector Backshell, Heat Shrink Adapter M31x1 21, G

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 985452-HEX40-AB-00-21-A11-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
985452-HEX40-AB-00-21-A11-1
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 985452-HEX40-AB-00-21-A11-1
Win Source Part Number: 985452-HEX40-AB-00-2 1-A11-1 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: HexaShield Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Clamping Nut Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 21, G Material: Aluminum Alloy Plating: Cadmium Includes: 6 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 2 Stars Diameter - Outside: 1.516" (38.50mm) Thread Size: M31x1 Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Raychem Cable Protection Other Names: F97061-000 Base Product Number: HEX40 RoHS Status: RoHS non-compliant

Win Source Part Number: 985452-HEX40-AB-00-21-A11-1
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: HexaShield
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Clamping Nut
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 21, G
Material: Aluminum Alloy
Plating: Cadmium
Includes: 6 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 2 Stars
Diameter - Outside: 1.516" (38.50mm)
Thread Size: M31x1
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: F97061-000
Base Product Number: HEX40
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Electronic Connector - 313-HEX40-AB-00-21-A11-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
313-HEX40-AB-00-21-A11-1
Electronic Connector 313-HEX40-AB-00-21-A11-1
CONN BACKSH ADPT SZ21 G OLIV M31 Product overview: HEX40-AB-00-21-A11-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-HEX40-AB-00-21-A 11-1 can be used for catalog matching and distributor lookup.

CONN BACKSH ADPT SZ21 G OLIV M31 Product overview: HEX40-AB-00-21-A11-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-HEX40-AB-00-21-A11-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hex40-Ab-00-21-A11-1 Raychem - Te Connectivity - 75M3335 - Newark, An Avnet Company
Chicago, IL, United States
Hex40-Ab-00-21-A11-1 Raychem - Te Connectivity
75M3335
Hex40-Ab-00-21-A11-1 Raychem - Te Connectivity 75M3335
HEX40-AB-00-21-A11-1

HEX40-AB-00-21-A11-1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HEX40-AB-00-21-A11-1-ND 985452-HEX40-AB-00-21-A11-1 313-HEX40-AB-00-21-A11-1 75M3335
Product Name Backshells and Cable Clamps Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Electronic Connector Hex40-Ab-00-21-A11-1 Raychem - Te Connectivity
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589061-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
2 suppliers
Turret Connectors - 36-1519-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
3 suppliers
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details