TE Connectivity Insert, Plug, 24Pos, Screw; Product Range Amp Te Connectivity HE-024-M

Description
INSERT, PLUG, 24POS, SCREW; Product Range:HDC Series; No. of Contacts:24Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:-; No. of Rows:2 RoHS Compliant: Yes
Description
INSERT, PLUG, 24POS, SCREW; Product Range:HDC Series; No. of Contacts:24Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:-; No. of Rows:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insert, Plug, 24Pos, Screw; Product Range Amp Te Connectivity - 72Y2652 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Plug, 24Pos, Screw; Product Range Amp Te Connectivity
72Y2652
Insert, Plug, 24Pos, Screw; Product Range Amp Te Connectivity 72Y2652
INSERT, PLUG, 24POS, SCREW; Product Range:HDC Series; No. of Contacts:24Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:-; No. of Rows:2 RoHS Compliant: Yes

INSERT, PLUG, 24POS, SCREW; Product Range:HDC Series; No. of Contacts:24Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:-; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72Y2652
Product Name Insert, Plug, 24Pos, Screw; Product Range Amp Te Connectivity
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
High Temperature Septa - 75805 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details