TE Connectivity Insert, Receptacle, 24Pos, Screw; Product Range Amp Te Connectivity HE-024-F

Description
INSERT, RECEPTACLE, 24POS, SCREW; Product Range:HDC Series; No. of Contacts:24Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG; Contact Plating:-RoHS Compliant: Yes
Description
INSERT, RECEPTACLE, 24POS, SCREW; Product Range:HDC Series; No. of Contacts:24Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG; Contact Plating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insert, Receptacle, 24Pos, Screw; Product Range Amp Te Connectivity - 72Y2650 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Receptacle, 24Pos, Screw; Product Range Amp Te Connectivity
72Y2650
Insert, Receptacle, 24Pos, Screw; Product Range Amp Te Connectivity 72Y2650
INSERT, RECEPTACLE, 24POS, SCREW; Product Range:HDC Series; No. of Contacts:24Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG; Contact Plating:-RoHS Compliant: Yes

INSERT, RECEPTACLE, 24POS, SCREW; Product Range:HDC Series; No. of Contacts:24Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG; Contact Plating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72Y2650
Product Name Insert, Receptacle, 24Pos, Screw; Product Range Amp Te Connectivity
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

406 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.406 inches
View Details
Blanking plug - NPQH-P-S14-P10 - Festo Corporation
Specs
Material Brass, nickel-plated
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7609 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1 1/4" NPT
View Details
2 suppliers