TE Connectivity Insert, Plug, 16Pos, Spring; Product Range Amp Te Connectivity HE-016-MS

Description
INSERT, PLUG, 16POS, SPRING; Product Range:HDC Series; No. of Contacts:16Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Description
INSERT, PLUG, 16POS, SPRING; Product Range:HDC Series; No. of Contacts:16Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insert, Plug, 16Pos, Spring; Product Range Amp Te Connectivity - 72Y2649 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Plug, 16Pos, Spring; Product Range Amp Te Connectivity
72Y2649
Insert, Plug, 16Pos, Spring; Product Range Amp Te Connectivity 72Y2649
INSERT, PLUG, 16POS, SPRING; Product Range:HDC Series; No. of Contacts:16Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

INSERT, PLUG, 16POS, SPRING; Product Range:HDC Series; No. of Contacts:16Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72Y2649
Product Name Insert, Plug, 16Pos, Spring; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 606542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread PG9
View Details