TE Connectivity Insert, Receptacle, 16Pos, Spring; Product Range Amp Te Connectivity HE-016-FS

Description
INSERT, RECEPTACLE, 16POS, SPRING; Product Range:HDC Series; No. of Contacts:16Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes
Description
INSERT, RECEPTACLE, 16POS, SPRING; Product Range:HDC Series; No. of Contacts:16Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insert, Receptacle, 16Pos, Spring; Product Range Amp Te Connectivity - 72Y2647 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Receptacle, 16Pos, Spring; Product Range Amp Te Connectivity
72Y2647
Insert, Receptacle, 16Pos, Spring; Product Range Amp Te Connectivity 72Y2647
INSERT, RECEPTACLE, 16POS, SPRING; Product Range:HDC Series; No. of Contacts:16Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes

INSERT, RECEPTACLE, 16POS, SPRING; Product Range:HDC Series; No. of Contacts:16Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72Y2647
Product Name Insert, Receptacle, 16Pos, Spring; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 8178851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
View Details