TE Connectivity Insert, Receptacle, 16Pos, Screw; Product Range Amp Te Connectivity HE-016-F

Description
INSERT, RECEPTACLE, 16POS, SCREW; Product Range:HDC Series; No. of Contacts:16Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Description
INSERT, RECEPTACLE, 16POS, SCREW; Product Range:HDC Series; No. of Contacts:16Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insert, Receptacle, 16Pos, Screw; Product Range Amp Te Connectivity - 72Y2646 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Receptacle, 16Pos, Screw; Product Range Amp Te Connectivity
72Y2646
Insert, Receptacle, 16Pos, Screw; Product Range Amp Te Connectivity 72Y2646
INSERT, RECEPTACLE, 16POS, SCREW; Product Range:HDC Series; No. of Contacts:16Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

INSERT, RECEPTACLE, 16POS, SCREW; Product Range:HDC Series; No. of Contacts:16Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72Y2646
Product Name Insert, Receptacle, 16Pos, Screw; Product Range Amp Te Connectivity
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Round Tubing - CCF-RT-18 - Caplugs
Specs
Shape / Application Round
Material Polyethylene (PE)
View Details
Polyamide PG Thread Plugs - 7215525 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pipe Plug, Mechanical, Block & Bleed, 23.375
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1" F
View Details