TE Connectivity Insert, Plug, 10Pos, Spring; Product Range Amp Te Connectivity HE-010-MS

Description
INSERT, PLUG, 10POS, SPRING; Product Range:HDC Series; No. of Contacts:10Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Description
INSERT, PLUG, 10POS, SPRING; Product Range:HDC Series; No. of Contacts:10Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insert, Plug, 10Pos, Spring; Product Range Amp Te Connectivity - 72Y2645 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Plug, 10Pos, Spring; Product Range Amp Te Connectivity
72Y2645
Insert, Plug, 10Pos, Spring; Product Range Amp Te Connectivity 72Y2645
INSERT, PLUG, 10POS, SPRING; Product Range:HDC Series; No. of Contacts:10Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

INSERT, PLUG, 10POS, SPRING; Product Range:HDC Series; No. of Contacts:10Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72Y2645
Product Name Insert, Plug, 10Pos, Spring; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Low Bleed High Temperatre Septa - 75838 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3937 inch (? to 10 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details