TE Connectivity Insert, Receptacle, 10Pos, Screw; Product Range Amp Te Connectivity HE-010-F

Description
INSERT, RECEPTACLE, 10POS, SCREW; Product Range:HDC Series; No. of Contacts:10Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG; Contact Plating:-RoHS Compliant: Yes
Description
INSERT, RECEPTACLE, 10POS, SCREW; Product Range:HDC Series; No. of Contacts:10Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG; Contact Plating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insert, Receptacle, 10Pos, Screw; Product Range Amp Te Connectivity - 72Y2642 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Receptacle, 10Pos, Screw; Product Range Amp Te Connectivity
72Y2642
Insert, Receptacle, 10Pos, Screw; Product Range Amp Te Connectivity 72Y2642
INSERT, RECEPTACLE, 10POS, SCREW; Product Range:HDC Series; No. of Contacts:10Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG; Contact Plating:-RoHS Compliant: Yes

INSERT, RECEPTACLE, 10POS, SCREW; Product Range:HDC Series; No. of Contacts:10Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG; Contact Plating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72Y2642
Product Name Insert, Receptacle, 10Pos, Screw; Product Range Amp Te Connectivity
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass PG Thread Plugs - 6700521 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details