TE Connectivity Hand Crimping Tools HDT-48-00

Description
Contact Features Contact Size : Size 20, Size 12, Size 16 Other Crimp Form-Wire Barrel Type : Closed Barrel - 4 Indent Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : No Tool Grade : Premium Crimp Tooling Tooling Type : Four Indent Hand Tool
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 20, Size 12, Size 16 Other Crimp Form-Wire Barrel Type : Closed Barrel - 4 Indent Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : No Tool Grade : Premium Crimp Tooling Tooling Type : Four Indent Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - HDT-48-00 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
HDT-48-00
Hand Crimping Tools HDT-48-00
Contact Features Contact Size : Size 20, Size 12, Size 16 Other Crimp Form-Wire Barrel Type : Closed Barrel - 4 Indent Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : No Tool Grade : Premium Crimp Tooling Tooling Type : Four Indent Hand Tool

Contact Features


  • Contact Size : Size 20, Size 12, Size 16

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - 4 Indent
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : No
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Four Indent Hand Tool
Buy Now Datasheet
Crimp Tools - 425973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
425973
Crimp Tools 425973
Deutsch HDT-48-00 Crimp Tool

Deutsch HDT-48-00 Crimp Tool

Supplier's Site
CRIMP TOOL, HAND 1606312-8 - HDT-48-00 - Heilind Electronics, Inc.
Wilmington, MA, United States
CRIMP TOOL, HAND 1606312-8
HDT-48-00
CRIMP TOOL, HAND 1606312-8 HDT-48-00
CRIMP TOOL, HAND 1606312-8

CRIMP TOOL, HAND 1606312-8

Buy Now
Crimpers, Applicators, Presses - A124768-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A124768-ND
Crimpers, Applicators, Presses A124768-ND
Hand Crimper Tool Contacts

Hand Crimper Tool Contacts

Buy Now Datasheet
Hand Crimp Tool, 20-24 Awg; Crimp Tool Type Deutsch Te Connectivity - 77R3103 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool, 20-24 Awg; Crimp Tool Type Deutsch Te Connectivity
77R3103
Hand Crimp Tool, 20-24 Awg; Crimp Tool Type Deutsch Te Connectivity 77R3103
HAND CRIMP TOOL, 20-24 AWG; Crimp Tool Type:Hand; For Use With:20-12AWG Terminals; Product Range:DT Series RoHS Compliant: Yes

HAND CRIMP TOOL, 20-24 AWG; Crimp Tool Type:Hand; For Use With:20-12AWG Terminals; Product Range:DT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number HDT-48-00 425973 HDT-48-00 A124768-ND 77R3103
Product Name Hand Crimping Tools Crimp Tools CRIMP TOOL, HAND 1606312-8 Crimpers, Applicators, Presses Hand Crimp Tool, 20-24 Awg; Crimp Tool Type Deutsch Te Connectivity
Tool Type Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707303-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1490413-4 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Electrical; Hydraulic Tool; Hand Tools
View Details
Tools - 1-1803199-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1055421-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details