TE Connectivity Automotive Housing, Plug, 29Pos; Product Range Deutsch Te Connectivity HDP26-24-29SE-L017

Description
AUTOMOTIVE HOUSING, PLUG, 29POS; Product Range:HDP20 Series; Gender:Plug; No. of Positions:29Position s; For Use With:AMP HDP20 Series Size 12, 16, 20 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 29POS; Product Range:HDP20 Series; Gender:Plug; No. of Positions:29Position s; For Use With:AMP HDP20 Series Size 12, 16, 20 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 29Pos; Product Range Deutsch Te Connectivity - 38AH5700 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 29Pos; Product Range Deutsch Te Connectivity
38AH5700
Automotive Housing, Plug, 29Pos; Product Range Deutsch Te Connectivity 38AH5700
AUTOMOTIVE HOUSING, PLUG, 29POS; Product Range:HDP20 Series; Gender:Plug; No. of Positions:29Position s; For Use With:AMP HDP20 Series Size 12, 16, 20 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 29POS; Product Range:HDP20 Series; Gender:Plug; No. of Positions:29Positions; For Use With:AMP HDP20 Series Size 12, 16, 20 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5700
Product Name Automotive Housing, Plug, 29Pos; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details