TE Connectivity Automotive Housing, Plug, 20Pos; Product Range Deutsch Te Connectivity HDP26-18-20SN

Description
AUTOMOTIVE HOUSING, PLUG, 20POS; Product Range:HDP20 Series; Gender:Plug; No. of Positions:20Position s; For Use With:AMP HDP20 Series Size 16, 20 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 20POS; Product Range:HDP20 Series; Gender:Plug; No. of Positions:20Position s; For Use With:AMP HDP20 Series Size 16, 20 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 20Pos; Product Range Deutsch Te Connectivity - 38AH5694 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 20Pos; Product Range Deutsch Te Connectivity
38AH5694
Automotive Housing, Plug, 20Pos; Product Range Deutsch Te Connectivity 38AH5694
AUTOMOTIVE HOUSING, PLUG, 20POS; Product Range:HDP20 Series; Gender:Plug; No. of Positions:20Position s; For Use With:AMP HDP20 Series Size 16, 20 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 20POS; Product Range:HDP20 Series; Gender:Plug; No. of Positions:20Positions; For Use With:AMP HDP20 Series Size 16, 20 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5694
Product Name Automotive Housing, Plug, 20Pos; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details