TE Connectivity Automotive Housing, Plug, 14Pos, 13A; Product Range Deutsch Te Connectivity HDP26-18-14SN

Description
AUTOMOTIVE HOUSING, PLUG, 14POS, 13A; Product Range:HDP20 Series; Gender:Plug; No. of Positions:14Position s; For Use With:AMP HDP20 Series Size 16 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 14POS, 13A; Product Range:HDP20 Series; Gender:Plug; No. of Positions:14Position s; For Use With:AMP HDP20 Series Size 16 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 14Pos, 13A; Product Range Deutsch Te Connectivity - 38AH5693 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 14Pos, 13A; Product Range Deutsch Te Connectivity
38AH5693
Automotive Housing, Plug, 14Pos, 13A; Product Range Deutsch Te Connectivity 38AH5693
AUTOMOTIVE HOUSING, PLUG, 14POS, 13A; Product Range:HDP20 Series; Gender:Plug; No. of Positions:14Position s; For Use With:AMP HDP20 Series Size 16 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 14POS, 13A; Product Range:HDP20 Series; Gender:Plug; No. of Positions:14Positions; For Use With:AMP HDP20 Series Size 16 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5693
Product Name Automotive Housing, Plug, 14Pos, 13A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details