LADD Distribution Circular / Cylindrical Connector - HDP20 Series HDP24-24-35PE

Description
Plastic
Request a Quote Datasheet
Description
Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular / Cylindrical Connector - HDP20 Series - HDP24-24-35PE - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HDP20 Series
HDP24-24-35PE
Circular / Cylindrical Connector - HDP20 Series HDP24-24-35PE
Plastic

Plastic

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1366124-HDP24-24-35PE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1366124-HDP24-24-35PE
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1366124-HDP24-24-35PE
Win Source Part Number: 1366124-HDP24-24-35P E Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: For Male Pins MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HDP20 Package: Bulk Product Status: Active Features: Dust Cap Base Product Number: HDP24 Mounting Type: Panel Mount HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp Number of Positions: 35 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP68 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-1 Shell Size - Insert: 24-35 Contact Size: 16 (3), 20 (32) Mounting Feature: Bulkhead - Front Side Nut Orientation: Keyed Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Housing Color: Black Note: Contacts Not Included; Jam Nut Not Included Insert Material: Polyetherimide (PEI)

Win Source Part Number: 1366124-HDP24-24-35PE
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: For Male Pins
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: HDP20
Package: Bulk
Product Status: Active
Features: Dust Cap
Base Product Number: HDP24
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 35
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP68 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-1
Shell Size - Insert: 24-35
Contact Size: 16 (3), 20 (32)
Mounting Feature: Bulkhead - Front Side Nut
Orientation: Keyed
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color: Black
Note: Contacts Not Included; Jam Nut Not Included
Insert Material: Polyetherimide (PEI)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
320-HDP24-24-35PE
Electronic Connector 320-HDP24-24-35PE
CONN RCPT HSNG MALE 35POS PNL MT Product overview: HDP24-24-35PE from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-HDP24-24-35PE can be used for catalog matching and distributor lookup.

CONN RCPT HSNG MALE 35POS PNL MT Product overview: HDP24-24-35PE from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-HDP24-24-35PE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - 1734-1209-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1209-ND
Circular Connector Housings 1734-1209-ND
35 Position Circular Connector Receptacle Housing Panel Mount Dust Cap

35 Position Circular Connector Receptacle Housing Panel Mount Dust Cap

Buy Now Datasheet
Circular Connector Housings - HDP24-24-35PE - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
HDP24-24-35PE
Circular Connector Housings HDP24-24-35PE
CONN RCPT HSNG MALE 35POS PNL MT

CONN RCPT HSNG MALE 35POS PNL MT

Supplier's Site

Technical Specifications

  LADD Distribution Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HDP24-24-35PE 1366124-HDP24-24-35PE 320-HDP24-24-35PE 1734-1209-ND HDP24-24-35PE
Product Name Circular / Cylindrical Connector - HDP20 Series Connectors, Interconnects - Circular Connectors - Circular Connector Housings Electronic Connector Circular Connector Housings Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Straight
Mounting Flange Mount, Receptacle Panel Mount Panel Mount Panel Mount
Current Rating 7.5 to 13.0 amps 7.5 to 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Minitek ® - 10021507-104TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers