TE Connectivity Automotive Housing, Rcpt, 31Pos, 13A; Product Range Deutsch Te Connectivity HDP24-24-31PE

Description
AUTOMOTIVE HOUSING, RCPT, 31POS, 13A; Product Range:HDP20 Series; Gender:Receptacle; No. of Positions:31Position s; For Use With:AMP HDP20 Series Size 16 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 31POS, 13A; Product Range:HDP20 Series; Gender:Receptacle; No. of Positions:31Position s; For Use With:AMP HDP20 Series Size 16 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 31Pos, 13A; Product Range Deutsch Te Connectivity - 38AH5687 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 31Pos, 13A; Product Range Deutsch Te Connectivity
38AH5687
Automotive Housing, Rcpt, 31Pos, 13A; Product Range Deutsch Te Connectivity 38AH5687
AUTOMOTIVE HOUSING, RCPT, 31POS, 13A; Product Range:HDP20 Series; Gender:Receptacle; No. of Positions:31Position s; For Use With:AMP HDP20 Series Size 16 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 31POS, 13A; Product Range:HDP20 Series; Gender:Receptacle; No. of Positions:31Positions; For Use With:AMP HDP20 Series Size 16 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5687
Product Name Automotive Housing, Rcpt, 31Pos, 13A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.31 inch (33.35 mm)
View Details