TE Connectivity Automotive Housing, Rcpt, 21Pos; Product Range Deutsch Te Connectivity HDP24-24-21PE

Description
AUTOMOTIVE HOUSING, RCPT, 21POS; Product Range:HDP20 Series; Gender:Receptacle; No. of Positions:21Position s; For Use With:AMP HDP20 Series Size 12, 16 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 21POS; Product Range:HDP20 Series; Gender:Receptacle; No. of Positions:21Position s; For Use With:AMP HDP20 Series Size 12, 16 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 21Pos; Product Range Deutsch Te Connectivity - 38AH5684 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 21Pos; Product Range Deutsch Te Connectivity
38AH5684
Automotive Housing, Rcpt, 21Pos; Product Range Deutsch Te Connectivity 38AH5684
AUTOMOTIVE HOUSING, RCPT, 21POS; Product Range:HDP20 Series; Gender:Receptacle; No. of Positions:21Position s; For Use With:AMP HDP20 Series Size 12, 16 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 21POS; Product Range:HDP20 Series; Gender:Receptacle; No. of Positions:21Positions; For Use With:AMP HDP20 Series Size 12, 16 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5684
Product Name Automotive Housing, Rcpt, 21Pos; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details