HDB36-24-9SN-059 -- CIRCULAR / CYLINDRICAL CONNECTOR - HD30 SERIES
LADD Distribution
Circular / Cylindrical Connector - HD30 Series
HDB36-24-9SN-059
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
HDB36-24-9SN-059 |
|
Product Name
|
Circular / Cylindrical Connector - HD30 Series |
|
Connector Type
|
Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers