TE Connectivity Automotive Housing, Plug, 29Pos; Product Range Deutsch Te Connectivity HD36-24-29SE-059

Description
AUTOMOTIVE HOUSING, PLUG, 29POS; Product Range:HD30 Series; Gender:Plug; No. of Positions:29Position s; For Use With:AMP HD30 Series Size 12, 16, 20 Socket Contacts; Connector Body Material:Aluminum Body; IP Rating:IP67, IP68 RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 29POS; Product Range:HD30 Series; Gender:Plug; No. of Positions:29Position s; For Use With:AMP HD30 Series Size 12, 16, 20 Socket Contacts; Connector Body Material:Aluminum Body; IP Rating:IP67, IP68 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 29Pos; Product Range Deutsch Te Connectivity - 38AH5720 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 29Pos; Product Range Deutsch Te Connectivity
38AH5720
Automotive Housing, Plug, 29Pos; Product Range Deutsch Te Connectivity 38AH5720
AUTOMOTIVE HOUSING, PLUG, 29POS; Product Range:HD30 Series; Gender:Plug; No. of Positions:29Position s; For Use With:AMP HD30 Series Size 12, 16, 20 Socket Contacts; Connector Body Material:Aluminum Body; IP Rating:IP67, IP68 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 29POS; Product Range:HD30 Series; Gender:Plug; No. of Positions:29Positions; For Use With:AMP HD30 Series Size 12, 16, 20 Socket Contacts; Connector Body Material:Aluminum Body; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5720
Product Name Automotive Housing, Plug, 29Pos; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details