TE Connectivity Automotive Housing, Plug, 23Pos, 13A; Product Range Deutsch Te Connectivity HD36-24-23SE

Description
AUTOMOTIVE HOUSING, PLUG, 23POS, 13A; Product Range:HD30 Series; Gender:Plug; No. of Positions:23Position s; For Use With:AMP HD30 Series Size 16 Socket Contacts; Connector Body Material:Aluminum Body; IP Rating:IP67, IP68 RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 23POS, 13A; Product Range:HD30 Series; Gender:Plug; No. of Positions:23Position s; For Use With:AMP HD30 Series Size 16 Socket Contacts; Connector Body Material:Aluminum Body; IP Rating:IP67, IP68 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 23Pos, 13A; Product Range Deutsch Te Connectivity - 38AH5719 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 23Pos, 13A; Product Range Deutsch Te Connectivity
38AH5719
Automotive Housing, Plug, 23Pos, 13A; Product Range Deutsch Te Connectivity 38AH5719
AUTOMOTIVE HOUSING, PLUG, 23POS, 13A; Product Range:HD30 Series; Gender:Plug; No. of Positions:23Position s; For Use With:AMP HD30 Series Size 16 Socket Contacts; Connector Body Material:Aluminum Body; IP Rating:IP67, IP68 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 23POS, 13A; Product Range:HD30 Series; Gender:Plug; No. of Positions:23Positions; For Use With:AMP HD30 Series Size 16 Socket Contacts; Connector Body Material:Aluminum Body; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5719
Product Name Automotive Housing, Plug, 23Pos, 13A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details