TE Connectivity Automotive Housing, Rcpt, 31Pos, 13A; Product Range Deutsch Te Connectivity HD34-24-31PT

Description
AUTOMOTIVE HOUSING, RCPT, 31POS, 13A; Product Range:HD30 Series; Gender:Receptacle; No. of Positions:31Position s; For Use With:AMP HD30 Series Size 16 Pin Contacts; Connector Body Material:Aluminum Body; IP Rating:IP67, IP68 RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 31POS, 13A; Product Range:HD30 Series; Gender:Receptacle; No. of Positions:31Position s; For Use With:AMP HD30 Series Size 16 Pin Contacts; Connector Body Material:Aluminum Body; IP Rating:IP67, IP68 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 31Pos, 13A; Product Range Deutsch Te Connectivity - 38AH5717 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 31Pos, 13A; Product Range Deutsch Te Connectivity
38AH5717
Automotive Housing, Rcpt, 31Pos, 13A; Product Range Deutsch Te Connectivity 38AH5717
AUTOMOTIVE HOUSING, RCPT, 31POS, 13A; Product Range:HD30 Series; Gender:Receptacle; No. of Positions:31Position s; For Use With:AMP HD30 Series Size 16 Pin Contacts; Connector Body Material:Aluminum Body; IP Rating:IP67, IP68 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 31POS, 13A; Product Range:HD30 Series; Gender:Receptacle; No. of Positions:31Positions; For Use With:AMP HD30 Series Size 16 Pin Contacts; Connector Body Material:Aluminum Body; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5717
Product Name Automotive Housing, Rcpt, 31Pos, 13A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details