TE Connectivity Automotive Housing, Rcpt, 16Pos, 25A; Product Range Deutsch Te Connectivity HD34-24-16PN

Description
AUTOMOTIVE HOUSING, RCPT, 16POS, 25A; Product Range:HD30 Series; Gender:Receptacle; No. of Positions:16Position s; For Use With:AMP HD30 Series Size 12 Pin Contacts; Connector Body Material:Aluminum Body; IP Rating:IP67, IP68 RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 16POS, 25A; Product Range:HD30 Series; Gender:Receptacle; No. of Positions:16Position s; For Use With:AMP HD30 Series Size 12 Pin Contacts; Connector Body Material:Aluminum Body; IP Rating:IP67, IP68 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 16Pos, 25A; Product Range Deutsch Te Connectivity - 38AH5715 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 16Pos, 25A; Product Range Deutsch Te Connectivity
38AH5715
Automotive Housing, Rcpt, 16Pos, 25A; Product Range Deutsch Te Connectivity 38AH5715
AUTOMOTIVE HOUSING, RCPT, 16POS, 25A; Product Range:HD30 Series; Gender:Receptacle; No. of Positions:16Position s; For Use With:AMP HD30 Series Size 12 Pin Contacts; Connector Body Material:Aluminum Body; IP Rating:IP67, IP68 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 16POS, 25A; Product Range:HD30 Series; Gender:Receptacle; No. of Positions:16Positions; For Use With:AMP HD30 Series Size 12 Pin Contacts; Connector Body Material:Aluminum Body; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5715
Product Name Automotive Housing, Rcpt, 16Pos, 25A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.687 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details