TE Connectivity Automotive Housing, Plug, 5Pos, 13A; Product Range Deutsch Te Connectivity HD16-5-16S

Description
AUTOMOTIVE HOUSING, PLUG, 5POS, 13A; Product Range:HD10 Series; Gender:Plug; No. of Positions:5Positions ; For Use With:AMP HD10 Series Size 16 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 5POS, 13A; Product Range:HD10 Series; Gender:Plug; No. of Positions:5Positions ; For Use With:AMP HD10 Series Size 16 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 5Pos, 13A; Product Range Deutsch Te Connectivity - 38AH5710 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 5Pos, 13A; Product Range Deutsch Te Connectivity
38AH5710
Automotive Housing, Plug, 5Pos, 13A; Product Range Deutsch Te Connectivity 38AH5710
AUTOMOTIVE HOUSING, PLUG, 5POS, 13A; Product Range:HD10 Series; Gender:Plug; No. of Positions:5Positions ; For Use With:AMP HD10 Series Size 16 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 5POS, 13A; Product Range:HD10 Series; Gender:Plug; No. of Positions:5Positions; For Use With:AMP HD10 Series Size 16 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5710
Product Name Automotive Housing, Plug, 5Pos, 13A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details