TE Connectivity Automotive Housing, Rcpt, 9Pos, 13A; Product Range Deutsch Te Connectivity HD10-9-1939PE

Description
AUTOMOTIVE HOUSING, RCPT, 9POS, 13A; Product Range:HD10 Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AMP HD10 Series Size 16 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 9POS, 13A; Product Range:HD10 Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AMP HD10 Series Size 16 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 9Pos, 13A; Product Range Deutsch Te Connectivity - 38AH5707 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 9Pos, 13A; Product Range Deutsch Te Connectivity
38AH5707
Automotive Housing, Rcpt, 9Pos, 13A; Product Range Deutsch Te Connectivity 38AH5707
AUTOMOTIVE HOUSING, RCPT, 9POS, 13A; Product Range:HD10 Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AMP HD10 Series Size 16 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 9POS, 13A; Product Range:HD10 Series; Gender:Receptacle; No. of Positions:9Positions; For Use With:AMP HD10 Series Size 16 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5707
Product Name Automotive Housing, Rcpt, 9Pos, 13A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details