TE Connectivity ™ Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving HCTE-0500-0-SP

Description
Win Source Part Number: 1144129-HCTE-0500-0- SP Category: Cables, Wires - Management>Protectiv e Hoses, Solid Tubing, Sleeving Series: Helical Convolex™ HCTE Type: Wire Loom, Protective Hose Color: Black Features: Chemical Resistant, Crush Resistant, Solvent Resistant Package: Digi-Spool®, Continuous Spool Length: Enter Number of Feet in Order Quantity Standard Package: 1 Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Type Attributes: Convoluted, Corrugated Diameter - Outside: 0.650" (16.51mm) Temperature Range - Operating: -55°C ~ 200°C Diameter - Inside: 0.485" (12.32mm) Wall Thickness: 0.023" (0.58mm) Heat Protection: Flame Retardant Liquid Protection: Fluid Resistant, Fuel Resistant, Oil Resistant Alternative Parts (Cross-Reference): 6638954004; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A132450-DS,HCTE-0500 -0-SP-ND,6638954004, -HCTE-0500-0-SP-SI,A 132450-100-ND,A13245 0-100 Base Product Number: HCTE-05
Request a Quote Datasheet
Description
Win Source Part Number: 1144129-HCTE-0500-0- SP Category: Cables, Wires - Management>Protectiv e Hoses, Solid Tubing, Sleeving Series: Helical Convolex™ HCTE Type: Wire Loom, Protective Hose Color: Black Features: Chemical Resistant, Crush Resistant, Solvent Resistant Package: Digi-Spool®, Continuous Spool Length: Enter Number of Feet in Order Quantity Standard Package: 1 Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Type Attributes: Convoluted, Corrugated Diameter - Outside: 0.650" (16.51mm) Temperature Range - Operating: -55°C ~ 200°C Diameter - Inside: 0.485" (12.32mm) Wall Thickness: 0.023" (0.58mm) Heat Protection: Flame Retardant Liquid Protection: Fluid Resistant, Fuel Resistant, Oil Resistant Alternative Parts (Cross-Reference): 6638954004; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A132450-DS,HCTE-0500 -0-SP-ND,6638954004, -HCTE-0500-0-SP-SI,A 132450-100-ND,A13245 0-100 Base Product Number: HCTE-05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving
1144129-HCTE-0500-0-SP
Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving 1144129-HCTE-0500-0-SP
Win Source Part Number: 1144129-HCTE-0500-0- SP Category: Cables, Wires - Management>Protectiv e Hoses, Solid Tubing, Sleeving Series: Helical Convolex™ HCTE Type: Wire Loom, Protective Hose Color: Black Features: Chemical Resistant, Crush Resistant, Solvent Resistant Package: Digi-Spool®, Continuous Spool Length: Enter Number of Feet in Order Quantity Standard Package: 1 Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Type Attributes: Convoluted, Corrugated Diameter - Outside: 0.650" (16.51mm) Temperature Range - Operating: -55°C ~ 200°C Diameter - Inside: 0.485" (12.32mm) Wall Thickness: 0.023" (0.58mm) Heat Protection: Flame Retardant Liquid Protection: Fluid Resistant, Fuel Resistant, Oil Resistant Alternative Parts (Cross-Reference): 6638954004; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A132450-DS,HCTE-0500 -0-SP-ND,6638954004, -HCTE-0500-0-SP-SI,A 132450-100-ND,A13245 0-100 Base Product Number: HCTE-05

Win Source Part Number: 1144129-HCTE-0500-0-SP
Category: Cables, Wires - Management>Protective Hoses, Solid Tubing, Sleeving
Series: Helical Convolex™ HCTE
Type: Wire Loom, Protective Hose
Color: Black
Features: Chemical Resistant, Crush Resistant, Solvent Resistant
Package: Digi-Spool®, Continuous Spool
Length: Enter Number of Feet in Order Quantity
Standard Package: 1
Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Type Attributes: Convoluted, Corrugated
Diameter - Outside: 0.650" (16.51mm)
Temperature Range - Operating: -55°C ~ 200°C
Diameter - Inside: 0.485" (12.32mm)
Wall Thickness: 0.023" (0.58mm)
Heat Protection: Flame Retardant
Liquid Protection: Fluid Resistant, Fuel Resistant, Oil Resistant
Alternative Parts (Cross-Reference): 6638954004;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A132450-DS,HCTE-0500-0-SP-ND,6638954004,-HCTE-0500-0-SP-SI,A132450-100-ND,A132450-100
Base Product Number: HCTE-05

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1144129-HCTE-0500-0-SP
Product Name Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details