Chassis Mount Resistor
RES, 18R, 70W, RADIAL LEADED, WIRE WOUND ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-HCL130J180RCX-ND | 47AK7749 |
| Product Name | Chassis Mount Resistors | Res, 18R, 70W, Radial Leaded, Wire Wound Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use; High Voltage Resistor | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Rect. Case | Radial Leads |