TE Connectivity Chassis Mount Resistors HCH335J47RJ

Description
47 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
47 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCH335J47RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH335J47RJ-ND
Chassis Mount Resistors 1712-HCH335J47RJ-ND
47 Ohms ±5% 500W Wirewound Chassis Mount Resistor

47 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HCH335 500W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT - HCH335J47RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HCH335 500W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
HCH335J47RJ
HCH335 500W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT HCH335J47RJ
HCH335 500W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

HCH335 500W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

Buy Now
Chassis Mount Resistors - 2372365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2372365
Chassis Mount Resistors 2372365
HCH335 500W 47R 5% LEAD

HCH335 500W 47R 5% LEAD

Supplier's Site
Chassis Mount Resistors - 2372364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2372364
Chassis Mount Resistors 2372364
HCH335 500W 47R 5% LEAD

HCH335 500W 47R 5% LEAD

Supplier's Site
Res, 47R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8900
Res, 47R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8900
RES, 47R, 500W, WIRE LEADED, WIREWOUND; Resistance:47ohm; Product Range:HCH Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 47R, 500W, WIRE LEADED, WIREWOUND; Resistance:47ohm; Product Range:HCH Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCH335J47RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH335J47RJ
Chassis Mount Resistors HCH335J47RJ
500W 47R 5% LEAD

500W 47R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-HCH335J47RJ-ND HCH335J47RJ 2372365 31AJ8900 HCH335J47RJ
Product Name Chassis Mount Resistors HCH335 500W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT Chassis Mount Resistors Res, 47R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Aluminium Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers