HCH335 500W 33R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
TE Connectivity HCH335J33RJ
TE Connectivity HCH335J33RJ
33 Ohms ±5% 500W Wirewound Chassis Mount Resistor
RES, 33R, 500W, WIRE LEADED, WIREWOUND; Resistance:33ohm; Product Range:HCH Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound
| Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | HCH335J33RJ | 2372362 | 1712-HCH335J33RJ-ND | HCH335J33RJ | 31AJ8899 |
| Product Name | HCH335 500W 33R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, 33R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Mounting / Packaging | Aluminium | Rect. Case | Wire Leads | ||
| Resistance Range | 33 ohms | 33 ohms | |||
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | 200 ±ppm/°C | ||
| Power Rating | 500 watts | 500 watts | 500 watts | 500 watts |