TE Connectivity Chassis Mount Resistors HCH335J22RJ

Description
22 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCH335J22RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH335J22RJ-ND
Chassis Mount Resistors 1712-HCH335J22RJ-ND
22 Ohms ±5% 500W Wirewound Chassis Mount Resistor

22 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HCH335 500W 22R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT - HCH335J22RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HCH335 500W 22R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
HCH335J22RJ
HCH335 500W 22R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT HCH335J22RJ
HCH335 500W 22R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

HCH335 500W 22R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

Buy Now
Chassis Mount Resistors - 2372359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2372359
Chassis Mount Resistors 2372359
HCH335 500W 22R 5% LEAD

HCH335 500W 22R 5% LEAD

Supplier's Site
Chassis Mount Resistors - 2372360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2372360
Chassis Mount Resistors 2372360
HCH335 500W 22R 5% LEAD

HCH335 500W 22R 5% LEAD

Supplier's Site
Chassis Mount Resistors - HCH335J22RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH335J22RJ
Chassis Mount Resistors HCH335J22RJ
500W 22R 5% LEAD

500W 22R 5% LEAD

Supplier's Site Datasheet
Res, 22R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8897
Res, 22R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8897
RES, 22R, 500W, WIRE LEADED, WIREWOUND; Resistance:22ohm; Product Range:HCH Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 22R, 500W, WIRE LEADED, WIREWOUND; Resistance:22ohm; Product Range:HCH Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-HCH335J22RJ-ND HCH335J22RJ 2372359 HCH335J22RJ 31AJ8897
Product Name Chassis Mount Resistors HCH335 500W 22R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT Chassis Mount Resistors Chassis Mount Resistors Res, 22R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Aluminium Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details