TE Connectivity Chassis Mount Resistors HCH335J220RJ

Description
220 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCH335J220RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH335J220RJ-ND
Chassis Mount Resistors 1712-HCH335J220RJ-ND
220 Ohms ±5% 500W Wirewound Chassis Mount Resistor

220 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 2372358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2372358
Chassis Mount Resistors 2372358
HCH335 500W 220R 5% LEAD

HCH335 500W 220R 5% LEAD

Supplier's Site
Chassis Mount Resistors - 2372356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2372356
Chassis Mount Resistors 2372356
HCH335 500W 220R 5% LEAD

HCH335 500W 220R 5% LEAD

Supplier's Site
Chassis Mount Resistors - HCH335J220RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH335J220RJ
Chassis Mount Resistors HCH335J220RJ
HCH335 500W 220R 5% LEAD

HCH335 500W 220R 5% LEAD

Supplier's Site Datasheet
Res, 220R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8898
Res, 220R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8898
RES, 220R, 500W, WIRE LEADED, WIREWOUND; Resistance:220ohm; Product Range:HCH Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 220R, 500W, WIRE LEADED, WIREWOUND; Resistance:220ohm; Product Range:HCH Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-HCH335J220RJ-ND 2372358 HCH335J220RJ 31AJ8898
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, 220R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Aluminium Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details