TE Connectivity Chassis Mount Resistors HCH335J10RJ

Description
10 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCH335J10RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH335J10RJ-ND
Chassis Mount Resistors 1712-HCH335J10RJ-ND
10 Ohms ±5% 500W Wirewound Chassis Mount Resistor

10 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HCH335 500W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT - HCH335J10RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HCH335 500W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
HCH335J10RJ
HCH335 500W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT HCH335J10RJ
HCH335 500W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

HCH335 500W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

Buy Now
Chassis Mount Resistors - HCH335J10RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH335J10RJ
Chassis Mount Resistors HCH335J10RJ
500W 10R 5% LEAD

500W 10R 5% LEAD

Supplier's Site Datasheet
Res, 10R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8895
Res, 10R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8895
RES, 10R, 500W, WIRE LEADED, WIREWOUND; Resistance:10ohm; Product Range:HCH Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 10R, 500W, WIRE LEADED, WIREWOUND; Resistance:10ohm; Product Range:HCH Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-HCH335J10RJ-ND HCH335J10RJ HCH335J10RJ 31AJ8895
Product Name Chassis Mount Resistors HCH335 500W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT Chassis Mount Resistors Res, 10R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers