TE Connectivity Chassis Mount Resistors HCH335J100RJ

Description
100 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCH335J100RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH335J100RJ-ND
Chassis Mount Resistors 1712-HCH335J100RJ-ND
100 Ohms ±5% 500W Wirewound Chassis Mount Resistor

100 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCH335J100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH335J100RJ
Chassis Mount Resistors HCH335J100RJ
500W 100R 5% LEAD

500W 100R 5% LEAD

Supplier's Site Datasheet
Res, 100R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8896
Res, 100R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8896
RES, 100R, 500W, WIRE LEADED, WIREWOUND; Resistance:100ohm; Product Range:HCH Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 100R, 500W, WIRE LEADED, WIREWOUND; Resistance:100ohm; Product Range:HCH Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCH335J100RJ-ND HCH335J100RJ 31AJ8896
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 100R, 500W, Wire Leaded, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details